Multicomp CM1504
- 收藏
- 对比
CM1504
1682-CM1504
无类别的
--
大陆
立即发货

Bridge Rectifier, Single Phase, 15A, 400V Qc; No. Of Phases:Single Phase; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15A; Bridge Rectifier Case Style:-; No. Of Pins:4Pins; Forward Voltage Max:1.2V; Product Range:- Rohs Compliant: Yes /Multicomp CM1504
1最小包装量--
添加到询价列表







哦! 它是空的。