CM3706IM25详情
Multicomp CM3706IM25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 400
Package Description
,
Manufacturer Part Number
CM3706IM25
Manufacturer
Champion Microelectronic Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHAMPION MICROELECTRONIC CORP
Risk Rank
5.77
达到SVHC
unknown
CM3706IM25拓展信息








哦! 它是空的。