CMS-DY-1025详情
Multicomp CMS-DY-1025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
端子材料
Copper
Contact Materials
Copper
RoHS
Compliant
Insulation Materials
Nylon
Insulator Material
Nylon 6.6 (Polyamide 6.6)
终端
Crimp
颜色
Yellow
导线/电缆规格
12 AWG
端子类型
Male Quick Disconnect
达到SVHC
Unknown
CMS-DY-1025拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。