Multicomp CP-88-T-75
- 收藏
- 对比
CP-88-T-75
1682-CP-88-T-75
无类别的
--
大陆
立即发货

Rf/Coaxial, Bnc Terminator, R/A, 75 Ohm; Coaxial Cable Types:-; Frequency Max:-; Impedance:75Ohm; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Intra Series Coaxial; Contact Material:Brass; Convert From Gender:Plug Rohs Compliant: Yes /Multicomp CP-88-T-75
1最小包装量--
添加到询价列表







哦! 它是空的。