CPT-TY-1012详情
Multicomp CPT-TY-1012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wire
触点镀层
Tin
Insulation Materials
Nylon
RoHS
Compliant
Contact Materials
Copper
终端
Crimp
颜色
Yellow
导线/电缆规格
10 AWG
0个相似型号
CPT-TY-1012拓展信息
2226A-20
Multicomp
2214BR-24G
Multicomp
SPC15178
Multicomp
SPC15201
Multicomp
SPC15225
Multicomp
SVEL1-6
Multicomp
MC29642
Multicomp
MC6FD026-30P1
Multicomp
MC34861
Multicomp
MC6FD050-30P1
Multicomp








哦! 它是空的。