CR-R4-4详情
Multicomp CR-R4-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
SVHC
No SVHC (16-Jan-2020)
Shaft Type
D Shaft
RoHS
Compliant
颜色
Grey
轴径
6mm
达到SVHC
Unknown
0个相似型号
CR-R4-4拓展信息
29S-2D
Multicomp
KB00008
Multicomp
KB00034
Multicomp
CPSL-AR2-6-(1.2X8)W7
Multicomp
CR-R4-1
Multicomp
CR-BAB-6-D
Multicomp
MC21016
Multicomp
CP-LB12-5-1D
Multicomp
CR-BA-2C6-180D
Multicomp
061-6006
Multicomp








哦! 它是空的。