CRS-ZO-0810详情
Multicomp CRS-ZO-0810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Insulator Material
Uninsulated
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
CRS-ZO-0810
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.62
Manufacturer Series
CRS-ZO
终端
Crimp
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
8 AWG
导线/电缆规格
8 AWG
端子和接线板类型
环形端子
CRS-ZO-0810拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。