CRS-ZO-1425详情
Multicomp CRS-ZO-1425重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Stud
Insulator Material
Uninsulated
Contact Materials
Copper
RoHS
Compliant
终端
Crimp
导线/电缆规格
14 AWG
达到SVHC
Unknown
0个相似型号
CRS-ZO-1425拓展信息
MC310-38105
Multicomp
MC310-38106
Multicomp
MA212-350M14
Multicomp
MC210-50803
Multicomp
MC200-50010
Multicomp
MA522-500M05
Multicomp
MB220-500M06
Multicomp
ME020-50808
Multicomp
MB912-952M03
Multicomp
MB312-500M04
Multicomp








哦! 它是空的。