CSS-TV-1010详情
Multicomp CSS-TV-1010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Stud
端子材料
Copper
Insulator Material
Vinyl
Contact Materials
Copper
RoHS
Compliant
Insulation Materials
PVC
Manufacturer Part Number
CSS-TV-1010
Manufacturer
SPC Multicomp
Part Life Cycle Code
活跃
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
2.14
终端
Crimp
颜色
Yellow
Reach合规守则
unknown
线规
10 AWG
导线/电缆规格
12 AWG
端子和接线板类型
叉形端子
线缆规格(AWG)
12AWG to 10AWG
CSS-TV-1010拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。