Multicomp D00336
- 收藏
- 对比
D00336
1682-D00336
烙铁,镊子,手柄
--
大陆
立即发货

Precision Tweezers; Tweezer Type:Precision; Tweezer Tip Type/Style:Straight, Flat; Overall Length:120Mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Applications:Industrial Rohs Compliant: Na /Multicomp Pro D00336
1最小包装量--
D00336详情
Multicomp D00336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Complete device in housing
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
D00336拓展信息







哦! 它是空的。