DB102S详情
Multicomp DB102S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
100(V)
Operating Temperature Classification
Military
Avg. Forward Curr (Max)
1(A)
Package Type
SMD
Phase Type
单相
Rev Curr
10(mA)
Operating Temp Range
-55C to 150C
Number of Elements
1
RMS Voltage (Max)
70(V)
Peak Non-Repetitive Surge Current (Max)
30(A)
Rad Hardened
无
Mounting
表面贴装
引脚数量
4
正向电压
1.1(V)
重复峰值反向电压
100V
DB102S拓展信息








哦! 它是空的。