Multicomp DF1510
- 收藏
- 对比
DF1510
1682-DF1510
无类别的
--
大陆
立即发货

Diode, Bridge Rect, 1-Ph, 1Kv, Dip; No. Of Phases:Single Phase; Repetitive Peak Reverse Voltage:1Kv; Average Forward Current:1.5A; Bridge Rectifier Case Style:Dip; No. Of Pins:4Pins; Forward Voltage Max:1.1V; Product Range:Df Series Rohs Compliant: Yes /Multicomp Pro DF1510
1最小包装量--
添加到询价列表







哦! 它是空的。