Multicomp DT000026
- 收藏
- 对比
DT000026
1682-DT000026
无类别的
--
大陆
立即发货

Tweezer, Straight/Round, 300Mm; Tweezer Type:Component Positioning; Tweezer Tip Type/Style:Straight, Round; Overall Length:300Mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- Rohs Compliant: Na /Multicomp Pro DT000026
1最小包装量--
DT000026详情
Multicomp DT000026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Degree of protection (IP), front side
IP40
Rated permanent current Iu
160
Type of control element
Cover grip
DT000026拓展信息







哦! 它是空的。