FDFNY2-250TA详情
Multicomp FDFNY2-250TA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
Insulator Material
Nylon (Polyamide)
Manufacturer Part Number
FDFNY2-250TA
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.26
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
PUSH-ON TERMINAL
端子类型
Female Quick Disconnect
导线截面
2.5 mm2
终端性别
FEMALE
FDFNY2-250TA拓展信息








哦! 它是空的。