Multicomp FPHS-048-4005-BLK
- 收藏
- 对比
FPHS-048-4005-BLK
1682-FPHS-048-4005-BLK
无类别的
--
大陆
立即发货

Heat Shrink Tubing, 18Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio:3:1; I.d. Supplied - Imperial:0.709; I.d. Supplied - Metric:18Mm; Shrink Tubing/Boot Colour:Black; Length - Imperial:4Ft; Length - Metric:1.2M; I.d. Max Recovered:6Mmrohs Compliant: Yes /Multicomp Pro FPHS-048-4005-BLK
1最小包装量--
FPHS-048-4005-BLK详情
Multicomp FPHS-048-4005-BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Grey
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
FPHS-048-4005-BLK拓展信息







哦! 它是空的。