FRD5-195详情
Multicomp FRD5-195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
Insulator Material
Vinyl
端子类型
Female Bullet
线缆规格(AWG)
16AWG to 10AWG
0个相似型号
FRD5-195拓展信息
2214BR-24G
Multicomp
2226A-20
Multicomp
SPC15178
Multicomp
SPC15201
Multicomp
SPC15225
Multicomp
SVEL1-6
Multicomp
MC29642
Multicomp
MC34861
Multicomp
MC6FD026-30P1
Multicomp
MC6FD014-30P1
Multicomp








哦! 它是空的。