Multicomp JR0581C GREEN
- 收藏
- 对比
JR0581C GREEN
1682-JR0581C GREEN
无类别的
--
大陆
立即发货

Green Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- Rohs Compliant: Yes /Multicomp Pro JR0581C GREEN
1最小包装量--
添加到询价列表







哦! 它是空的。