KB00004详情
Multicomp KB00004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FD3225LA03H08
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
SVHC
No SVHC (16-Jan-2020)
Shaft Type
圆轴
额定电流
225 A
轴径
3.2mm
0个相似型号
KB00004拓展信息
29S-2D
Multicomp
KB00008
Multicomp
KB00034
Multicomp
CPSL-AR2-6-(1.2X8)W7
Multicomp
CR-R4-1
Multicomp
CR-BAB-6-D
Multicomp
MC21016
Multicomp
CP-LB12-5-1D
Multicomp
CR-BA-2C6-180D
Multicomp
061-6006
Multicomp








哦! 它是空的。