Multicomp L514HYD
- 收藏
- 对比
L514HYD
1682-L514HYD
无类别的
--
大陆
立即发货

Circuit Board Indicator, 1 Led, Yellow; Led Colour:Yellow; No. Of Leds:1Leds; Led Mounting:Through Hole; Bulb Size:3Mm; Forward Current If:20Ma; Luminous Intensity:25Mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:7.4Mm; Rohs Compliant: Yes /Multicomp Pro L514HYD
--最小包装量--
添加到询价列表







哦! 它是空的。