Multicomp MC000970
- 收藏
- 对比
MC000970
1682-MC000970
套管 - 音频连接器
--
大陆
立即发货

D Sub Conn, Plug, De, Solder; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. Of Contacts:9Contacts; D Sub Shell Size:De; Contact Termination Type:Solder; Connector Mounting:Cable Mount, Panel Mount Rohs Compliant: Yes /Multicomp Pro MC000970
1最小包装量--
添加到询价列表
MC000970详情
Multicomp MC000970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MC000970拓展信息
2226A-20
Multicomp
2214BR-24G
Multicomp
MC29642
Multicomp
SPC15201
Multicomp
SPC15178
Multicomp
SVEL1-6
Multicomp
SPC15225
Multicomp
MC6FD026-30P1
Multicomp
MC34861
Multicomp
MC6FD050-30P1
Multicomp







哦! 它是空的。