Multicomp MC000999
- 收藏
- 对比
MC000999
1682-MC000999
无类别的
--
大陆
立即发货

USB CABLE, 3.1 TYPE A PLUG-TYPE C PLUG, Connector A:USB Type A Plug, Connector B:USB Type C Plug, Cable Length - Metric:500mm, Cable Length - Imperial:19.7, USB Standard:USB 3.1, Jacket Color:Black, Electronic Marking:- RoHS Compliant: Yes
1最小包装量--
MC000999详情
Multicomp MC000999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC000999
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
unknown
MC000999拓展信息







哦! 它是空的。