Multicomp MC001008
- 收藏
- 对比
MC001008
1682-MC001008
无类别的
--
大陆
立即发货

Usb Cable, Type C Plug-A Plug, 1M; Connector A:Usb Type A Plug; Connector B:Micro Usb Type B Plug; Cable Length - Metric:0.5M; Cable Length - Imperial:1.64Ft; Usb Standard:Usb 2.0; Jacket Color:Black; Electronic Marking:- Rohs Compliant: Yes /Multicomp Pro MC001008
--最小包装量--
MC001008详情
Multicomp MC001008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC001008
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.44
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
MC001008拓展信息







哦! 它是空的。