Multicomp MC001162
- 收藏
- 对比
MC001162
1682-MC001162
无类别的
--
大陆
立即发货

Speaker Connector, Rcpt, 8Pos, Cable; Product Range:-; No. Of Contacts:8 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Svhc:No Svhcrohs Compliant: Yes /Multicomp Pro MC001162
1最小包装量--
MC001162详情
Multicomp MC001162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC001162
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.12
连接器类型
AUDIO/RCA CONNECTOR
达到SVHC
unknown
MC001162拓展信息







哦! 它是空的。