Multicomp MC001298
- 收藏
- 对比
MC001298
1682-MC001298
保险丝
--
大陆
立即发货

Fuse Brass Terminal, Rl5K; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Crimp; No. Of Fuses:1Fuses; Product Range:-; Voltage Rating Vac:-; Voltage Rating V Dc:-; Svhc:No Svhc (07-Jul-2017) Rohs Compliant: Yes /Multicomp MC001298
1最小包装量--
添加到询价列表
MC001298详情
Multicomp MC001298重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
保险丝电流
-
0个相似型号
MC001298拓展信息
CF06333CF/12/10
Multicomp
MCF03C-2.5A
Multicomp
CF1010GPV/10
Multicomp
MCF04C-200MA
Multicomp
CSICS/3/101
Multicomp
MCF0402E1R50FSTR
Multicomp
CF06333CF/6/10
Multicomp
MC06CF750
Multicomp
CF06332F/500/10
Multicomp
CF06332F/2/10
Multicomp







哦! 它是空的。