Multicomp MC001456
- 收藏
- 对比
MC001456
1682-MC001456
无类别的
--
大陆
立即发货

Speaker Connector, Plug, 4Pos, Cable; Product Range:-; No. Of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro MC001456
--最小包装量--
添加到询价列表







哦! 它是空的。