Multicomp MC001512
- 收藏
- 对比
MC001512
1682-MC001512
无类别的
--
大陆
立即发货

Mic Connector, Rcpt, Cable Mount; No. Of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; Svhc:No Svhc (07-Jul- Rohs Compliant: Yes /Multicomp Pro MC001512
1最小包装量--
MC001512详情
Multicomp MC001512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC001512
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.12
连接器类型
AUDIO/RCA CONNECTOR
达到SVHC
unknown
MC001512拓展信息







哦! 它是空的。