Multicomp MC001526
- 收藏
- 对比
MC001526
1682-MC001526
无类别的
--
大陆
立即发货

Connector, Rj45, Jack, R/A, 8P8C, Tht; Lan Category:-; Product Range:-; Svhc:No Svhc (07-Jul-2017); Connector Type:Rj45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Rohs Compliant: Yes /Multicomp Pro MC001526
1最小包装量--
添加到询价列表







哦! 它是空的。