Multicomp MC002020
- 收藏
- 对比
MC002020
1682-MC002020
无类别的
--
大陆
立即发货

Rf Coaxial, Bnc Jack, 50 Ohm, Panel; Connector Type:Bnc Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50Ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts Rohs Compliant: Yes /Multicomp Pro MC002020
1最小包装量--
MC002020详情
Multicomp MC002020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC002020
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.29
连接器类型
射频BNC连接器
达到SVHC
unknown
MC002020拓展信息







哦! 它是空的。