Multicomp MC002040
- 收藏
- 对比
MC002040
1682-MC002040
无类别的
--
大陆
立即发货

Rf Coaxial, N Jack, 50 Ohm, Cable; Connector Type:N Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50Ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11Ghz Rohs Compliant: Yes /Multicomp Pro MC002040
1最小包装量--
MC002040详情
Multicomp MC002040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC002040
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.71
连接器类型
射频 N 连接器
达到SVHC
unknown
MC002040拓展信息







哦! 它是空的。