Multicomp MC002048
- 收藏
- 对比
MC002048
1682-MC002048
固定电感器
--
大陆
立即发货

Rf Coaxial, Uhf Jack, Cable; Connector Type:Uhf Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:300Mhz Rohs Compliant: Yes /Multicomp Pro MC002048
1最小包装量--
MC002048详情
Multicomp MC002048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC002048
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.32
连接器类型
RF uhf连接器
达到SVHC
unknown
MC002048拓展信息







哦! 它是空的。