Multicomp MC002242
- 收藏
- 对比
MC002242
1682-MC002242
无类别的
--
大陆
立即发货

Solid State Relay, 9.6Vdc-14.4Vdc, Th; Contact Configuration:-; Load Current:4A; Operating Voltage Max:60Vdc; Relay Mounting:Pcb; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:3Vdc; Control Voltage Min:9.6Vdc Rohs Compliant: Yes /Multicomp Pro MC002242
1最小包装量--
添加到询价列表







哦! 它是空的。