Multicomp MC002245
- 收藏
- 对比
MC002245
1682-MC002245
无类别的
--
大陆
立即发货

Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280Vac; Relay Mounting:Pcb; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24Vac; Product Range:- Rohs Compliant: Yes /Multicomp Pro MC002245
1最小包装量--
添加到询价列表







哦! 它是空的。