Multicomp MC002249
- 收藏
- 对比
MC002249
1682-MC002249
无类别的
--
大陆
立即发货

Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration:-; Load Current:5A; Operating Voltage Max:530Vac; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24Vac Rohs Compliant: Yes /Multicomp Pro MC002249
1最小包装量--
添加到询价列表







哦! 它是空的。