Multicomp MC002256
- 收藏
- 对比
MC002256
1682-MC002256
无类别的
--
大陆
立即发货

Solid State Relay, 3Vdc-10Vdc, 20A, Th; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60Vdc; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0Vdc; Product Range:- Rohs Compliant: Yes /Multicomp Pro MC002256
1最小包装量--
添加到询价列表







哦! 它是空的。