Multicomp MC002259
- 收藏
- 对比
MC002259
1682-MC002259
无类别的
--
大陆
立即发货

Ssr, 9.6Vdc-14.4Vdc, 4A, Th; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28Vdc; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3Vdc; Control Voltage Min:9.6Vdc Rohs Compliant: Yes /Multicomp Pro MC002259
1最小包装量--
添加到询价列表







哦! 它是空的。