Multicomp MC002271
- 收藏
- 对比
MC002271
1682-MC002271
无类别的
--
大陆
立即发货

Solid State Relay, 20A, 3- 10Vdc, Din; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60Vdc; Relay Mounting:Din Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0Vdc; Control Voltage Min:3Vdc Rohs Compliant: Yes /Multicomp Pro MC002271
1最小包装量--
添加到询价列表







哦! 它是空的。