Multicomp MC002277
- 收藏
- 对比
MC002277
1682-MC002277
无类别的
--
大陆
立即发货

Ssr, 9.6Vdc-14.4Vdc, 0.1A, Din Rail; Contact Configuration:-; Load Current:100Ma; Operating Voltage Max:58Vdc; Relay Mounting:Din Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3Vdc; Control Voltage Min:9.6Vdc Rohs Compliant: Yes /Multicomp Pro MC002277
1最小包装量--
添加到询价列表







哦! 它是空的。