Multicomp MC002308
- 收藏
- 对比
MC002308
1682-MC002308
无类别的
--
大陆
立即发货

Solid State Relay, 10A, 4- 32Vdc, Panel; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280Vac; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vac Rohs Compliant: Yes /Multicomp Pro MC002308
1最小包装量--
添加到询价列表







哦! 它是空的。