Multicomp MC002375
- 收藏
- 对比
MC002375
1682-MC002375
无类别的
--
大陆
立即发货

Solid State Relay, 40A, Panel; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280Vac; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24Vac; Control Voltage Min:- Rohs Compliant: Yes /Multicomp Pro MC002375
1最小包装量--
添加到询价列表







哦! 它是空的。