Multicomp MC002849
- 收藏
- 对比
MC002849
1682-MC002849
无类别的
--
大陆
立即发货

Rf Coax Adaptor, Bnc Jack-Bnc Jack; Convert From Coax Type:Bnc; Convert From Gender:Jack; Convert To Coax Type:Bnc; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; Rohs Compliant: Yes /Multicomp Pro MC002849
1最小包装量--
添加到询价列表







哦! 它是空的。