Multicomp MC002853
- 收藏
- 对比
MC002853
1682-MC002853
无类别的
--
大陆
立即发货

Rf Coaxial, F Plug, Cable; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:Rg59/U; Contact Material:-; Contact Plating:-; Frequency Max:-; Rohs Compliant: Yes /Multicomp Pro MC002853
1最小包装量--
添加到询价列表







哦! 它是空的。