Multicomp MC002858
- 收藏
- 对比
MC002858
1682-MC002858
无类别的
--
大陆
立即发货

Rf Coax Adapter, F Jack-Pal Plug; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:Pal; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product Rohs Compliant: Yes /Multicomp Pro MC002858
1最小包装量--
MC002858详情
Multicomp MC002858重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall mounting/direct mounting
有
Rail mounting possible
无
Suitable for safety functions
无
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Rack-assembly possible
有
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
深度
14
宽度
154
高度
99
MC002858拓展信息







哦! 它是空的。