Multicomp MC002866
- 收藏
- 对比
MC002866
1682-MC002866
无类别的
--
大陆
立即发货

Rf Coaxial, Uhf Plug, Cable; Connector Type:Uhf Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:Rg59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connectorrohs Compliant: Yes /Multicomp Pro MC002866
1最小包装量--
添加到询价列表







哦! 它是空的。