Multicomp MC004620
- 收藏
- 对比
MC004620
1682-MC004620
无类别的
--
大陆
立即发货

RES, 200K, 0.1%, 0.063W, 0402, THIN FILM, Resistor Case Style:0402 [1005 Metric], Resistance:200kohm, Product Range:-, Voltage Rating:25V, Resistor Element Type:Thin Film, Power Rating:63mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC004620详情
Multicomp MC004620重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
14
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
系列
MICTOR
包装
Tube
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
MC004620拓展信息







哦! 它是空的。