Multicomp MC004893
- 收藏
- 对比
MC004893
1682-MC004893
无类别的
--
大陆
立即发货

RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM, Resistor Case Style:0603 [1608 Metric], Resistance:2.74kohm, Product Range:-, Voltage Rating:50V, Resistor Element Type:Thin Film, Power Rating:63mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC004893详情
Multicomp MC004893重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
248
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
系列
MICTOR
包装
Reel
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
MC004893拓展信息







哦! 它是空的。