Multicomp MC006036
- 收藏
- 对比
MC006036
1682-MC006036
无类别的
--
大陆
立即发货

RES, 294K, 0.1%, 0.125W, 1206, THIN FILM, Resistor Case Style:1206 [3216 Metric], Resistance:294kohm, Product Range:-, Voltage Rating:150V, Resistor Element Type:Thin Film, Power Rating:125mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC006036详情
Multicomp MC006036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.000035 oz
Factory Pack QuantityFactory Pack Quantity
8000
Manufacturer
Micro Commercial Components (MCC)
Brand
Micro Commercial Components (MCC)
包装
切割胶带
子类别
Transistors
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
MC006036拓展信息







哦! 它是空的。