Multicomp MC006402
- 收藏
- 对比
MC006402
1682-MC006402
无类别的
--
大陆
立即发货

RES, 16K2, 0.1%, 0.25W, 1210, THIN FILM, Resistor Case Style:1210 [3225 Metric], Resistance:16.2kohm, Product Range:-, Voltage Rating:150V, Resistor Element Type:Thin Film, Power Rating:250mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC006402详情
Multicomp MC006402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
子类别
Relays
产品类别
Relay Sockets & Hardware
产品类别
Relay Sockets & Hardware
MC006402拓展信息







哦! 它是空的。