Multicomp MC006578
- 收藏
- 对比
MC006578
1682-MC006578
无类别的
--
大陆
立即发货

RES, 4R7, 0.1%, 0.25W, 2010, THIN FILM, Resistor Case Style:2010 [5025 Metric], Resistance:4.7ohm, Product Range:-, Voltage Rating:150V, Resistor Element Type:Thin Film, Power Rating:250mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC006578详情
Multicomp MC006578重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
不适用
子类别
Tools
产品类别
Extraction / Insertion Tools
产品
Tool Components
产品类别
Extraction, Removal & Insertion Tools
MC006578拓展信息







哦! 它是空的。