Multicomp MC007695
- 收藏
- 对比
MC007695
1682-MC007695
无类别的
--
大陆
立即发货

RES, 412R, 0.1%, 0.063W, 0402, THIN FILM, Resistor Case Style:0402 [1005 Metric], Resistance:412ohm, Product Range:-, Voltage Rating:25V, Resistor Element Type:Thin Film, Power Rating:63mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC007695详情
Multicomp MC007695重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
MTA
RoHS
Details
系列
MTA-156
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
MC007695拓展信息







哦! 它是空的。