Multicomp MC008759
- 收藏
- 对比
MC008759
1682-MC008759
无类别的
--
大陆
立即发货

RES, 14K, 0.1%, 0.1W, 0805, THIN FILM, Resistor Case Style:0805 [2012 Metric], Resistance:14kohm, Product Range:-, Voltage Rating:100V, Resistor Element Type:Thin Film, Power Rating:100mW, Resistance Tolerance:± 0.1% RoHS Compliant: Yes
1最小包装量--
MC008759详情
Multicomp MC008759重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
MATE-N-LOK
RoHS
Details
系列
MATE-N-LOK
子类别
Pin & Socket Connectors
产品类别
Pin & Socket Connectors
产品类别
Pin & Socket Connectors
MC008759拓展信息







哦! 它是空的。